Product Overview: 74AHCT1G00GW
The 74AHCT1G00GW is a high-speed, single 2-input NAND gate integrated circuit from NXP Semiconductors, renowned for its exceptional performance and reliability. This logic gate is part of the 74AHC/74AHCT family, specifically designed to operate with a 5V power supply, providing a perfect solution for interfacing with 5V systems. The device comes in a compact, surface-mount package, making it ideal for space-constrained applications.
Key Features
- Logic Type: 2-input NAND gate
- Supply Voltage Range: 4.5V to 5.5V, optimized for 5V systems
- High-Speed Performance: Offers fast propagation delays, ensuring quick response times for critical applications
- Low Power Consumption: Designed for energy efficiency, minimizing power usage during operation
- Output Drive Capability: Capable of driving up to 8 mA at 5V, allowing for direct drive of LEDs or other low-power devices
- Package Type: Available in a SOT-353 (SC-70) package, which is suitable for use in automated manufacturing processes
- Temperature Range: Operates over a broad temperature range, making it suitable for industrial and commercial environments
- Latch-Up Performance: Meets or exceeds JEDEC standard JESD78 Class II level B, ensuring robustness against latch-up phenomena
- ESD Protection: Features high electrostatic discharge (ESD) protection levels, safeguarding the device from static damage during handling and operation
Applications
The 74AHCT1G00GW is versatile and can be used in a variety of digital applications. Its small size and low power consumption make it suitable for portable and battery-powered devices. It is commonly used in:
- Logic circuit building blocks
- Signal processing
- Control systems
- Embedded systems
- Consumer electronics
With its robust design and compatibility with 5V logic levels, the 74AHCT1G00GW from NXP Semiconductors is an excellent choice for designers looking for a reliable and efficient NAND gate solution.