EN
  • EN
  • DE

74AHCT132PW

Part No 74AHCT132PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input NAND Schmitt trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130721-74AHCT132PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHCT132PW CAD Model

Description

Product Overview: 74AHCT132PW by NXP

The 74AHCT132PW is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver robust performance for a wide array of electronic applications. This integrated circuit is part of the 74AHC/AHCT family, known for its compatibility with TTL (Transistor-Transistor Logic) levels while providing the benefits of CMOS technology, such as low power consumption and high noise immunity.

Key Features

  • Logic Type: The 74AHCT132PW features Quad 2-input NAND gates with Schmitt-trigger inputs, providing a stable and reliable logic function with hysteresis characteristics that enhance noise immunity and transform slowly changing input signals into sharply defined jitter-free output signals.
  • Package: Enclosed in a TSSOP14 (Thin Shrink Small Outline Package), the device offers a compact footprint suitable for space-constrained applications while ensuring optimal thermal performance and reliability.
  • Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 5.5V, making it adaptable to standard 5V logic systems and ensuring compatibility with a variety of digital circuits.
  • High-Speed Operation: With propagation delay and output transition times significantly shorter than those of conventional CMOS devices, the 74AHCT132PW is engineered for high-speed operation, making it an ideal choice for high-frequency processing environments.
  • Low Power Consumption: The device benefits from the low power dissipation inherent to CMOS technology, which translates to reduced energy consumption and heat generation within electronic systems.

Applications

The 74AHCT132PW is versatile and can be used in various applications, including:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Communication systems
  • Embedded systems
  • Control systems

With its robust design and high functionality, the NXP 74AHCT132PW is a reliable choice for designers and engineers looking to incorporate stable logic gates with Schmitt-trigger inputs into their digital systems.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6595 $52.7600
185+ $0.5411 $100.1035
290+ $0.5242 $152.0180
395+ $0.5073 $200.3835
510+ $0.4904 $250.1040
685+ $0.4397 $301.1945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess