EN
  • EN
  • DE

74AHCT125PW/C1118

Part No 74AHCT125PW/C1118
Manufacturer NXP / Nexperia
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1204889-74AHCT125PW/C1118
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHCT125PW/C1118 CAD Model

Description

The 74AHCT125PW/C1118 is a high-speed Si-gate CMOS device from NXP Semiconductors, which is part of their advanced 74 series of integrated circuits. This particular chip is a quad buffer/line driver with 3-state outputs, designed to provide a high-performance interface between two different voltage domains or to drive heavy loads.

Key Features

  • Wide Supply Voltage Range: The device can operate on a supply voltage ranging from 4.5V to 5.5V, making it suitable for interfacing with TTL levels.
  • High Noise Immunity: The 74AHCT125PW/C1118 features inputs that are tolerant to higher voltages, ensuring reliable operation even in noisy environments.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is critical for battery-operated and power-sensitive applications.
  • 3-State Outputs: The outputs can be put into a high-impedance state, which is useful for sharing a common data bus or for reducing power consumption when the outputs are not in use.
  • High Drive Capability: This device can drive up to 15 LSTTL loads, providing the ability to drive heavier loads than standard CMOS outputs.
  • ESD Protection: It includes protection against electrostatic discharge, enhancing the durability and longevity of the device.
  • Package: The 74AHCT125PW/C1118 comes in a TSSOP14 package, which is suitable for surface-mounted technology and occupies minimal space on a circuit board.

Applications

The 74AHCT125PW/C1118 is versatile and can be used in a variety of applications including, but not limited to:

  • Bus interface or bus driver in multi-voltage systems
  • Memory interfacing
  • Buffer for data transmission lines
  • Input/output port interface
  • Signal path isolation

This NXP product offers a balance between performance and power efficiency, making it an excellent choice for designers looking for a reliable buffer/line driver solution. With its robust design and compatibility with TTL levels, the 74AHCT125PW/C1118 is a staple component in digital systems requiring voltage level translation or driving capabilities.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Amd
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Inchange Semiconductor Company Limited
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess