The 74AHCT125PW.118 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver robust performance for a wide range of digital applications. This particular integrated circuit is a quad buffer/line driver with 3-state outputs, ensuring that it can be used in bus-oriented systems where output connection to a bus-organized signal pathway is necessary without the risk of back-driving other outputs.
Key Features
- Logic Type: Quad Buffer, Line Driver with 3-state outputs
- Package: The 74AHCT125PW.118 comes in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-sensitive applications.
- Supply Voltage Range: Compatible with a broad range of supply voltages from 4.5V to 5.5V, making it versatile for various digital logic levels.
- High Noise Immunity: Features a balanced propagation delay and transition times, granting it high noise immunity and low power consumption.
- Compatibility: Input levels are compatible with TTL (Transistor-Transistor Logic) input levels, allowing for easy integration with existing TTL systems.
- Output Capability: Capable of driving up to 15 LSTTL loads, which provides ample current for most applications.
- Temperature Range: Operates within an industrial temperature range from -40°C to +125°C, suitable for harsh environments.
Applications
The 74AHCT125PW.118 is highly suited for a variety of applications, including:
- Bus driving where high-speed, non-inverting buffer functions are necessary.
- Memory address drivers, clock drivers, and other applications where high-current drive and minimal propagation delay are desired.
- Interfacing with high-capacitance loads or multiple inputs such as LEDs, relays, or other digital logic circuits.
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability, and the 74AHCT125PW.118 is no exception. This product is manufactured using the latest technology and rigorous testing standards to ensure optimal performance and durability for end-users.
For detailed specifications, technical datasheets, and more information on how to integrate the 74AHCT125PW.118 into your design, please visit the NXP Semiconductors official website or contact your local NXP sales office.