EN
  • EN
  • DE

74AHC86D

Part No 74AHC86D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input EXCLUSIVE-OR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130700-74AHC86D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC86D CAD Model

Description

Product Overview: 74AHC86D

The 74AHC86D is a high-speed Si-gate CMOS device that is part of NXP Semiconductors' advanced high-speed CMOS (AHC) family. This integrated circuit is designed to provide the functionality of a Quad 2-input Exclusive-OR (XOR) gate. The product is well-suited for a wide range of applications, including but not limited to telecommunications, computing, and high-speed logic systems.

Key Features

  • Logic Type: The device features four independent XOR gates, making it versatile for various logic operations that require the comparison of binary inputs.
  • Supply Voltage: It operates on a supply voltage ranging from 2.0V to 5.5V, which allows for compatibility with a wide range of other logic devices and systems.
  • High-Speed: The 74AHC86D boasts high-speed performance, with a typical propagation delay of only 8ns at a 5V supply voltage, facilitating rapid signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, making it ideal for power-sensitive applications.
  • Output Capability: The device can drive 50 Ohm transmission lines at 5V, which allows for direct driving of small loads.
  • Temperature Range: It is designed to operate over a broad temperature range, from -40°C to +125°C, ensuring reliability in various environmental conditions.
  • Package: The 74AHC86D comes in a standard SO14 package, which is suitable for surface-mounted technology (SMT).

Applications

The 74AHC86D is appropriate for use in a variety of applications where high-speed XOR logic operations are required. It can be used in digital signal processing, binary arithmetic, parity generators and checkers, as well as in systems that require decision-making circuitry based on comparative logic. Its robust design ensures reliable performance in industrial, commercial, and telecommunications systems.

Additional Information

For further details, including ordering information, technical specifications, and support documentation, interested parties are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales representative. The 74AHC86D is part of a comprehensive portfolio of logic products that offer solutions for a wide range of advanced electronic applications.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2100 $58.8000
675+ $0.1723 $116.3025
1,040+ $0.1670 $173.6800
1,430+ $0.1616 $231.0880
1,850+ $0.1562 $288.9700
2,480+ $0.1400 $347.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,560 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess