Product Overview: NXP 74AHC2G157DC Dual 2-Input Multiplexer
The NXP 74AHC2G157DC is a high-speed, dual 2-input multiplexer that belongs to the advanced high-speed CMOS (AHC) family of integrated circuits. This device is designed to operate with a power supply range of 2.0V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. Its low power consumption combined with high noise immunity and speed performance makes it an excellent choice for a wide range of applications in modern digital electronics.
Key Features
- Logic Type: Dual 2-Input Multiplexer
- Operating Voltage: 2.0V to 5.5V
- High Noise Immunity: NXP's AHC technology provides enhanced noise immunity, ensuring reliable performance in noisy environments.
- Low Power Consumption: The device is designed for energy-efficient operation, which is critical for battery-powered and power-sensitive applications.
- High Speed: Fast switching speeds make the 74AHC2G157DC suitable for high-frequency signal processing and data routing applications.
- Multiple Package Options: Available in a variety of packages to fit different design and space requirements.
Functional Description
The 74AHC2G157DC features two individual 2-input multiplexers with common select and enable inputs. Each multiplexer has two data inputs (A and B) and one output (Y). The select input (S) determines which of the data inputs is connected to the output. When the enable input (E) is low, the selected data input is passed through to the output. If the enable input is high, the output is held in a high-impedance state, effectively disconnecting the multiplexer from the circuit.
Applications
The versatility of the 74AHC2G157DC allows it to be used in various digital applications, including:
- Data routing and signal gating
- Function generation
- Communication systems
- Control systems
- Computer networking
With its robust performance characteristics, the NXP 74AHC2G157DC is an ideal solution for designers seeking a reliable and efficient dual 2-input multiplexer for their digital circuit designs.