Product Overview: 74AHC259D,118 - NXP Semiconductors
The 74AHC259D,118 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its reliability and performance in a wide range of digital applications. This integrated circuit is part of the 74AHC family, which is well-known for its low power consumption and robustness, making it a suitable choice for battery-operated and portable devices.
Key Features
- Device Type: 8-bit addressable latch
- Logic Family: AHC
- Output Type: Standard
- Number of Channels: 8
- Package Type: SOIC
- Mounting Type: Surface Mount
- Pin Count: 16
- Operating Temperature: -40°C to +125°C
- Supply Voltage Range: 2V to 5.5V
- Logic Case Style: SO
Functional Description
The 74AHC259D,118 is an 8-bit addressable latch with four address inputs (A0 to A3), three data inputs (D, G, and E), and eight independent outputs (Q0 to Q7). The device allows data to be inputted and stored in any of the eight latching outputs through a combination of the address and data inputs. The latch is transparent to the data when G is HIGH, and latching occurs when G transitions from HIGH to LOW.
Applications
This versatile IC can be used in a wide array of applications, such as:
- Memory address decoding
- Data routing
- Signal multiplexing
- Control signal generation
- Function generation
Quality and Reliability
NXP Semiconductors ensures that the 74AHC259D,118 meets stringent quality standards, providing reliable performance in even the most demanding conditions. Each device is subjected to rigorous testing and verification processes to guarantee optimal functionality and longevity.
Environmental Compliance
The product adheres to environmental standards, including RoHS compliance, ensuring a reduced environmental impact and promoting sustainability in electronic components.