EN
  • EN
  • DE

74AHC1G79GV

Part No 74AHC1G79GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single D-type flip-flop; positive-edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130644-74AHC1G79GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC1G79GV CAD Model

Description

Product Overview: 74AHC1G79GV by NXP Semiconductors

The 74AHC1G79GV is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its reliability and performance in a wide array of digital applications. This particular product is a single positive-edge triggered D-type flip-flop with a clear input, designed to be a versatile component in modern electronic systems.

With its advanced 5V tolerant inputs, the 74AHC1G79GV is compatible with TTL levels, making it a suitable choice for interfacing with legacy systems or mixed-voltage environments. The device features an output capability of driving up to 8 LSTTL loads, providing the necessary drive strength for most applications.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Propagation Delay Time: The device boasts a fast propagation delay, ensuring quick response times for critical applications.
  • Operating Voltage Range: 2.0V to 5.5V, accommodating a variety of power supply requirements.
  • High Noise Immunity: Possesses an inherent immunity to noise, which is crucial for stable operation in electrically noisy environments.
  • Low Power Consumption: Designed for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Temperature Range: Operational over a broad temperature range, from -40°C to +125°C, suitable for industrial and automotive applications.

Package and Mounting

The 74AHC1G79GV is available in a very small and leadless SOT886 (VFQFN) package, which occupies minimal space on a printed circuit board (PCB). This package is optimized for surface-mount technology (SMT), enabling compact and high-density PCB designs.

Applications

Given its high-speed performance and robustness, the 74AHC1G79GV is an excellent choice for a multitude of applications, including:

  • Control and logic systems
  • Data storage and retrieval
  • Counters and dividers
  • Registers and multiplexers
  • Clock domain synchronization

With its combination of features, the NXP 74AHC1G79GV represents a reliable and versatile solution for designers looking to implement flip-flops in their digital logic circuits.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
Lowest to $12.6416

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2107 $50.5680
580+ $0.1729 $100.2820
900+ $0.1675 $150.7500
1,235+ $0.1621 $200.1935
1,600+ $0.1567 $250.7200
2,140+ $0.1405 $300.6700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess