The NXP 74AHC1G14GV is a high-speed Si-gate CMOS device that embodies a single inverter logic gate with Schmitt-trigger input. This advanced technology ensures that the product is capable of translating low-amplitude input signals into robust high-amplitude digital outputs, making it an ideal choice for applications where signal conditioning is crucial.
Key Features
- Logic Type: Inverter with Schmitt-trigger input for enhanced noise immunity and stable output.
- Supply Voltage Range: Operates across a wide range of 2.0 to 5.5 volts, compatible with various logic levels and suitable for battery-operated devices.
- High-Speed Performance: Offers a typical propagation delay of only 8 ns, providing swift response times for critical applications.
- Low Power Consumption: With its low power dissipation and balanced propagation delays, it is optimized for power-sensitive designs.
- Temperature Range: Functional across a broad temperature range from -40°C to +125°C, reliable for industrial and automotive environments.
- Package: Available in a very small 5-pin SOT-753 (SOT-23-5) package, making it suitable for space-constrained applications.
- ESD Protection: Features robust Electrostatic Discharge (ESD) protection, ensuring durability against unexpected electrical spikes.
Applications
The 74AHC1G14GV is versatile and can be used in a variety of applications, including:
- Wave and pulse shapers
- Astable multivibrators
- Monostable multivibrators
- Capacitive noise filtering
- Signal processing
- Logic level translation
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The 74AHC1G14GV is manufactured under strict quality control standards and is designed to meet the rigorous demands of the electronics industry. With its advanced features and robust design, this product is an excellent choice for designers looking to enhance their systems with high-performance logic solutions.