The 74AHC1G125GW,125 is a high-speed, single-pole, single-throw (SPST) bus buffer/line driver with 3-state output from NXP Semiconductors. Designed to operate from a 2 V to 5.5 V power supply, this device is optimized for use in a wide range of applications, including mobile phones, personal computers, and industrial control systems. The 74AHC1G125GW,125 belongs to the 74AHC family, known for its low power consumption and high noise immunity.
Key Features
- Logic Type: Bus Buffer/Line Driver with 3-state output
- Supply Voltage Range: 2.0 V to 5.5 V, accommodating a variety of logic levels and providing design flexibility.
- Operating Temperature: Ranges from -40°C to +125°C, ensuring reliability in extreme conditions.
- Output Capability: Capable of driving up to 8 mA at 5 V, making it suitable for driving LEDs and other low-power devices.
- Logic Level Translation: Ability to translate between different logic levels, making it ideal for interfacing between microprocessors and peripherals with different voltage requirements.
- Packaging: Comes in a TSSOP5 package, which is compact and suitable for space-constrained applications.
Applications
The 74AHC1G125GW,125 is versatile and can be used in various applications such as:
- Logic level shifting for interfacing different voltage domains
- Line driving with high fan-out requirements
- Input/output port isolation
- Memory address driving
- Control line driving
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The 74AHC1G125GW,125 is subjected to rigorous testing and quality control processes to ensure it meets the industry standards for performance and longevity.
Ordering Information
To order the 74AHC1G125GW,125 or to obtain more information about pricing and availability, please contact NXP's authorized distributors or visit the NXP website.