Product Overview: 74AHC1G08GV-Q100125 from NXP Semiconductors
The 74AHC1G08GV-Q100125 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its exceptional quality and performance in logic operations. This product is a single 2-input AND gate, tailored to meet the requirements of a wide range of applications, from industrial to commercial electronics. It is designed to operate within a voltage range of 2.0V to 5.5V, making it compatible with TTL levels and suitable for interfacing with microcontrollers and other digital systems.
Encased in a very small, leadless SOT886 package, the 74AHC1G08GV-Q100125 is optimized for minimal space consumption on printed circuit boards, making it an ideal choice for space-constrained applications. Its small size does not compromise its performance, as it boasts high noise immunity and low power consumption, which is crucial for battery-operated and power-sensitive designs.
Key Features:
- Logic Type: 2-input AND gate
- Supply Voltage Range: 2.0V to 5.5V
- Package: SOT886 (leadless)
- Temperature Range: -40°C to +125°C
- Compatibility: TTL level
- Low Power Dissipation: Ideal for power-sensitive applications
- High Noise Immunity: Ensures reliable operation in electrically noisy environments
Applications:
The versatility of the 74AHC1G08GV-Q100125 allows it to be used across various applications. It is particularly well-suited for:
- Logic function implementation
- Control systems
- Embedded systems
- Signal gating
- Power management circuits
- Portable devices
As part of NXP's commitment to quality, the 74AHC1G08GV-Q100125 is designed to meet the stringent requirements of the automotive industry, as indicated by the Q100 qualification. This ensures that the product is reliable and capable of withstanding harsh automotive environments.
In conclusion, the 74AHC1G08GV-Q100125 from NXP Semiconductors is a compact, high-performance AND gate that delivers the efficiency and durability required for modern electronic designs. Whether you're working on a complex automotive project or developing a simple logic circuit for a consumer device, this product offers the functionality and reliability needed to get the job done right.