EN
  • EN
  • DE

ADUM1281WARZ-RL7

Part No ADUM1281WARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH GP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 3000Vrms 2 Channel 1Mbps 25kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADuM1281
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911061-ADUM1281WARZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM1281WARZ-RL7 CAD Model

Description

ADUM1281WARZ-RL7 - A Robust Digital Isolator from Analog Devices Inc.

The ADUM1281WARZ-RL7 is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to offer superior isolation in a wide range of applications. This product is engineered to ensure safe and reliable operation in systems where electrical isolation is critical, such as in industrial, medical, and communication equipment.

Key Features:

  • Dual-Channel Isolation: The ADUM1281WARZ-RL7 provides two independent isolation channels, which operate in a unidirectional configuration. This feature allows for the isolation of data signals, ensuring that each channel can transmit data without interference from the other.
  • iCoupler® Technology: Utilizing Analog Devices' proprietary iCoupler® technology, this digital isolator offers the performance of optocouplers with the advantages of magnetic coupling. The result is a product that combines high data rates, low power consumption, and stable operation over temperature and time.
  • High Data Rates: The device supports data rates up to 10 Mbps, making it suitable for applications that require fast data transmission while maintaining electrical isolation.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, the ADUM1281WARZ-RL7 is designed to withstand harsh environments and maintain its performance even under extreme conditions.
  • High Isolation Voltage: The device is rated for a high isolation voltage of 2500 Vrms for 1 minute, which provides a robust barrier against high voltage transients and ensures user safety.
  • Compact SOIC Package: Housed in a small outline integrated circuit (SOIC) package, this isolator is ideal for space-constrained applications. The package is RoHS compliant and lead-free, making it suitable for environmentally sensitive products.

Applications:

The ADUM1281WARZ-RL7 is versatile and can be used in a variety of applications, including:

  • Industrial Automation
  • Medical Equipment
  • Power Supply Control
  • Data Communication Systems
  • Isolated Sensor Interfaces

With its robust design, high-speed data transfer capabilities, and exceptional reliability, the ADUM1281WARZ-RL7 from Analog Devices Inc. is an excellent choice for designers looking to integrate digital isolation into their systems. Its advanced features ensure that it not only meets but exceeds the stringent requirements of today's isolated communication and control systems.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2596 $59.6344
34+ $3.4952 $118.8368
52+ $3.3859 $176.0668
71+ $3.2767 $232.6457
92+ $3.1675 $291.4100
123+ $2.8398 $349.2954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,871 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess