Product Overview: 74AHC1G08 - NXP
The 74AHC1G08 device from NXP Semiconductors is a high-speed Si-gate CMOS single 2-input AND gate that embodies the cutting-edge technology in integrated circuit design. This product is part of the 74AHC range, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Logic Type: 2-input AND gate
- Supply Voltage Range: 2.0V to 5.5V, accommodating a variety of operating conditions and allowing for use in both 3.3V and 5V systems.
- Operating Temperature: -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.
- Logic Level Compatibility: TTL input level compatible, facilitating integration with existing TTL logic systems without the need for level shifters.
- High Noise Immunity: Characterized by a noise/immunity greater than 50V, providing stable operation in electrically noisy environments.
- Low Power Consumption: Uses low power dissipation, making it suitable for battery-powered and energy-efficient applications.
- Balanced Propagation Delays: Offers balanced propagation delays and transition times, which is critical for timing-sensitive applications.
- ESD Protection: High Electrostatic Discharge (ESD) protection levels, with HBM JESD22-A114F exceeding 2000V and MM JESD22-A115-A exceeding 200V.
- Package Options: Available in a variety of packages including SOT353 (SC-88A), SOT753 (SOT-353), and SOT25 (SC-88A).
Applications
The 74AHC1G08 is ideal for a wide range of applications including:
- Control systems
- Logic gates operations
- Embedded systems
- Power management
- Signal processing
- Computing devices
With its combination of high-speed operation, low power consumption, and robust noise immunity, the 74AHC1G08 from NXP is an excellent choice for designers looking to implement reliable and efficient AND gate logic in their digital circuits.