EN
  • EN
  • DE

74AHC139

Part No 74AHC139
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 2-to-4 line decoder/demultiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130599-74AHC139
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHC139 CAD Model

Description

The NXP 74AHC139 is a high-speed Si-gate CMOS device that is designed to be a versatile component for use in a wide range of digital applications. This integrated circuit is part of the 74AHC family, which is known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels.

The 74AHC139 features two independent 2-to-4 line decoders, each with an input enable signal. Each section accepts two binary weighted inputs (0 and 1) and, when enabled, provides four mutually exclusive active LOW outputs (0 to 3). The enable input can be used to disable the decoder so that all outputs go to the high impedance state, effectively disconnecting the output from the circuit.

Key Features:

  • Logic Family: AHC
  • Logic Type: 2-to-4 Line Decoder/Demultiplexer
  • Supply Voltage Range: 2.0 to 5.5 V
  • High Noise Immunity: Characteristic of CMOS devices, the 74AHC139 boasts a significant level of noise immunity, ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: The device has a reduced power consumption compared to traditional TTL devices, making it suitable for battery-operated and power-sensitive applications.
  • High-Speed Operation: With fast propagation delays, the 74AHC139 is capable of high-speed operation, which is vital for modern digital systems.
  • Multiple Package Options: The product is available in several package types, including SO, TSSOP, and DHVQFN, providing flexibility for various PCB layouts and space requirements.

Applications:

The NXP 74AHC139 is ideal for use in a variety of applications that require decoding or demultiplexing functions. It is commonly used in:

  • Memory chip selection
  • Data routing
  • Control signal generation
  • Function generation
  • Address decoding for memory and port-mapped I/O

With its advanced features and flexible use cases, the NXP 74AHC139 is a crucial component for designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess