Product Overview: 74AHC02PW Logic Gate
The 74AHC02PW is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility in a wide range of electronic applications. This particular integrated circuit is part of the 74AHC family, known for its low power consumption and high noise immunity, making it suitable for interfacing with TTL levels.
Key Features
- Logic Type: Quad 2-input NOR gate, providing the essential NOR logic function which is a fundamental building block in digital circuits.
- Package: Comes in a TSSOP14 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications due to its small footprint.
- Supply Voltage Range: Operates on a wide supply voltage range from 2.0V to 5.5V, allowing for use in various systems without the need for additional level shifting.
- High-Speed Operation: Features a typical tpd of 4.5 ns at Vcc 5V, ensuring swift response times for critical applications.
- Output Capability: Capable of driving 8 mA at 5V, suitable for driving multiple loads or interfacing with other logic devices.
- Low Power Dissipation: Exhibits reduced power consumption with an ICC of only 2 µA maximum at Ta 25°C.
- Latch-Up Performance: JESD78 Class I exceeds 100 mA, providing excellent resistance against latch-up for enhanced system reliability.
Applications
The 74AHC02PW is designed for general-purpose use in a variety of digital applications, including:
- Control systems
- Logic interface circuits
- Communication infrastructure
- Embedded systems
- Signal processing
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products, and the 74AHC02PW is no exception. It is rigorously tested to ensure it meets the stringent requirements for commercial and industrial temperature ranges, providing reliable performance in a multitude of environments.
Environmental Compliance
The 74AHC02PW adheres to environmental regulations, including RoHS compliance, ensuring that it is manufactured with a commitment to environmental responsibility.