Product Overview: 74AHC00D by NXP Semiconductors
The 74AHC00D is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which ensures that it has the high-speed operation of CMOS devices while maintaining the low power dissipation of TTL devices. This product is part of NXP's 74AHC family, which is renowned for its robust performance and is commonly used in a wide range of industrial and commercial applications.
Key Features
- Logic Type: Quad 2-input NAND gate, providing the fundamental building block for a multitude of digital circuits.
- Supply Voltage Range: 2.0V to 5.5V, which allows for use in various logic level environments and compatibility with TTL levels.
- High-Speed: Typical tpd of 3.9ns at VCC = 5V, CL= 15pF, ensuring swift operation for high-performance systems.
- Low Power Dissipation: ICC is 2 μA (max) at TA = 25°C, making it suitable for power-sensitive applications.
- Operating Temperature: Ranges from -40°C to +125°C, providing reliable performance under extreme conditions.
- Package: Offered in a 14-pin SO14 package, designed for surface-mount technology (SMT) and optimal for space-constrained applications.
- ESD Protection: HBM JESD22-A114E exceeds 2000V and MM JESD22-A115-A exceeds 200V, ensuring durability against electrostatic discharges.
- Latch-Up Performance: Meets JESD 78 Class II standards, which guarantees robust operation and prevents device failure due to latch-up phenomena.
Applications
The 74AHC00D is versatile and can be used in a variety of applications such as:
- Logic gates and inverters
- Signal processing
- Function generators
- Computer logic components
- Embedded systems
This product from NXP is an excellent choice for designers looking for a reliable, high-speed logic gate solution. With its range of features and protections, the 74AHC00D ensures that your electronic designs perform optimally and withstand the rigors of everyday use.