Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Parity Generator/Checker
Supply Voltage 4.5 V to 5.5 V
Number of Bits 9
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1007166-74ABT899DB,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT899DB,112 CAD Model

Description

Product Overview: 74ABT899DB,112 by NXP Semiconductors

The 74ABT899DB,112 is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular component is part of the 74ABT family, which is recognized for its advanced bipolar technology that provides both high-speed operation and low power consumption.

Key Features

  • High-Speed Performance: The 74ABT899DB,112 is designed to deliver exceptional speed, making it suitable for high-frequency applications where rapid data processing is critical.
  • Low Power Dissipation: Despite its speed, the device maintains low power consumption, which is ideal for energy-sensitive designs.
  • Advanced Bipolar Technology: Utilizing advanced bipolar manufacturing processes, this IC ensures robust performance and a high degree of reliability.
  • Wide Operating Voltage Range: The device can operate over a broad voltage range, providing flexibility in various application environments.
  • Compatibility: It is designed to be compatible with TTL (Transistor-Transistor Logic) levels, which allows for easy integration into existing systems without the need for additional level-shifting hardware.

Applications

The 74ABT899DB,112 is versatile and can be used in a range of applications. It is particularly suited for:

  • High-speed data processing systems
  • Telecommunication infrastructure
  • Computing and server applications
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74ABT899DB,112 is subjected to rigorous testing and quality control procedures to ensure it meets the stringent requirements of the electronics industry. This product is designed for long-term performance, making it a reliable choice for critical applications where failure is not an option.

Environmental Considerations

The 74ABT899DB,112 is manufactured with the environment in mind. NXP Semiconductors is dedicated to producing components that comply with international environmental regulations, reducing the ecological footprint of electronic devices.

Whether you're designing a state-of-the-art communication system or upgrading an existing industrial platform, the 74ABT899DB,112 from NXP Semiconductors offers the performance, efficiency, and reliability you need to ensure your product's success.

You May Also Be Interested in

ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC TCVR/DRVR HEX DIFF ECL 32LQFP
Lowest to $11.2492
ECAD model for MC100EP116FAR2
Texas Instruments
11-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVER WITH 3-STATE AND OPEN-COLLECTOR OUTPUTS
Lowest to $8.4546
ECAD model for SN74ABTE16246DGGR
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $10.6092
ECAD model for SN74LVTH18502APM
Texas Instruments
16-BIT BUS-TERMINATION ARRAY WITH BUS-HOLD FUNCTION | IC 16BIT BUS-TERM ARRAY 20-SOIC
Need more? Email Us
ECAD model for SN74ACT1073DWR
Texas Instruments
4-BIT BINARY FULL ADDERS WITH FAST CARRY | IC FULL ADDER 4BIT BIN 16SO
Need more? Email Us
ECAD model for SN74F283NSR
ON Semiconductor
IC RCVR/DRV ECL QUAD DFF 20TSSOP
Need more? Email Us
ECAD model for MC100EP17DTG
Texas Instruments
4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Lowest to $0.7150
ECAD model for SN74LS283DR
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRVR QUAD ECL DF 20TSSOP
Lowest to $11.2142
ECAD model for MC10EP17DT
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Need more? Email Us
ECAD model for 74SSTUBF32866BBFG

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention