EN
  • EN
  • DE

74ABT899A,602

Part No 74ABT899A,602
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC 9BIT DUAL LATCH TXRX 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Parity Generator/Checker
Supply Voltage 4.5 V to 5.5 V
Number of Bits 9
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 116020-74ABT899A,602
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT899A,602 CAD Model

Description

The 74ABT899A,602 is a high-performance integrated circuit manufactured by NXP Semiconductors, a leading name in the electronics industry. This product is designed to meet the rigorous demands of today's fast-paced technological advancements, ensuring reliability and efficiency in a wide range of applications.

Key Features

  • Advanced BiCMOS Technology: The 74ABT899A,602 utilizes BiCMOS technology which combines the speed of Bipolar with the low power consumption of CMOS, delivering a high-speed yet energy-efficient performance.
  • High-Speed Operation: This IC is capable of operating at high speeds, making it suitable for high-frequency signal processing and other speed-critical applications.
  • Low Power Dissipation: Despite its fast operation, the 74ABT899A,602 maintains low power dissipation, which is crucial for reducing heat and improving the longevity of the device.
  • Compatibility: It is designed to be compatible with TTL levels, allowing for easy integration into existing systems without the need for additional interfacing components.
  • Robust Output Drive: The IC features strong output drive capabilities, ensuring clear signal transmission even under load.

Applications

The versatility of the 74ABT899A,602 makes it an ideal component for a multitude of applications, including:

  • High-speed data processing systems
  • Telecommunications equipment
  • Computing and networking hardware
  • Industrial control systems
  • Signal conversion and management

Product Specifications

The 74ABT899A,602 offers a range of technical specifications that highlight its performance capabilities:

  • Package Type: Plastic Dual In-Line Package (PDIP)
  • Temperature Range: Commercial-grade
  • Quality and Reliability: Manufactured to NXP's stringent quality standards

Conclusion

The 74ABT899A,602 from NXP is a testament to the company's commitment to providing high-quality, high-performance integrated circuits. With its advanced BiCMOS technology, compatibility with TTL levels, and strong output drive, this product is a reliable choice for designers and engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9150 $67.0250
75+ $1.5720 $117.9000
115+ $1.5223 $175.0645
160+ $1.4738 $235.8080
205+ $1.4241 $291.9405
275+ $1.2774 $351.2850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess