EN
  • EN
  • DE

74ABT841PW112

Part No 74ABT841PW112
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC 10 Bit Bus Intfc Latch 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
High Level Output Current -32 mA
Independent Circuits 1
Logic Function D-Type, Latch
Low Level Output Current 32 mA
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 38 mA
Number of Circuits 1
Number of Input Lines 10
Number of Output Lines 10
Number of Pins 24
Polarity Non-Inverting
Propagation Delay 4.1 ns
RoHS Compliant
Turn-On Delay Time 4 ns
Win Source Part Number 1203881-74ABT841PW112
Categories Logic - Flip Flops
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT841PW112 CAD Model

Description

The 74ABT841PW112, manufactured by NXP Semiconductors, is a high-performance, non-inverting 10-bit bus interface latch designed for 5V power supply systems. This integrated circuit is part of the ABT range, known for its advanced BiCMOS technology, which ensures high-speed operation while maintaining the low power dissipation of CMOS.

Key Features

  • Power Supply: Operates at a nominal voltage of 5V, making it compatible with TTL logic levels.
  • Speed: Fast propagation delays and output transition times, suitable for high-speed applications.
  • Interface: 10-bit wide latch interface ensures a wide bandwidth for data processing and storage.
  • Control Pins: Includes output enable (OE) and latch enable (LE) control pins for flexible data handling.
  • Drive Capability: High current output drive capability of +/-24mA, allowing for direct drive of heavy loads.
  • Package: Available in a TSSOP (thin shrink small outline package) 48-pin configuration, identified by the PW112 suffix, providing a compact footprint for PCB design.

Applications

The 74ABT841PW112 is ideal for a variety of applications where a high-speed, non-inverting data latch is required. Its features make it suitable for:

  • Memory address latching
  • Data storage and transfer in servers and computers
  • Communication systems requiring high-speed data processing
  • Industrial control systems
  • Complex data acquisition systems

Quality and Reliability

NXP Semiconductors ensures that the 74ABT841PW112 meets the highest standards of quality and reliability. It is designed to withstand the rigorous demands of the industrial and commercial market segments. The device is also supported by NXP's extensive technical documentation and application support, making integration into your designs seamless and efficient.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official NXP Semiconductors website or contact their local sales office.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess