EN
  • EN
  • DE

NSR01L30P2T5G

Part No NSR01L30P2T5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 100MA SOD923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Diode Schottky 30 V 100mA (DC) Surface Mount SOD-923
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-923
Case / Package SOD-923
Family Name NSR01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSR01L30P2T5GOSTR, NSR01L30P2T5GOSDKR, NSR01L30P2T5GOSCT, NSR01L30P2T5G-ND
Quantity per package 8000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887660-NSR01L30P2T5G
Ultra Librarian 3D Model Ultra Librarian NSR01L30P2T5G CAD Model

Description

Product Overview: NSR01L30P2T5G - ON Semiconductor

The NSR01L30P2T5G is a state-of-the-art Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is engineered to provide high-efficiency, low-loss performance in a variety of applications, making it an ideal choice for modern electronic circuits.

Key Features and Benefits

  • Low Forward Voltage Drop: The NSR01L30P2T5G boasts a low forward voltage drop which translates to reduced energy loss during operation and enhances overall efficiency in power-sensitive applications.
  • High Current Capability: With its robust design, this diode can handle high current levels, making it suitable for high-load situations without compromising performance or reliability.
  • Low Reverse Leakage Current: It exhibits minimal reverse leakage current, which is crucial for maintaining low power consumption, especially in battery-powered devices.
  • Fast Switching Speed: The fast switching capability of the NSR01L30P2T5G ensures that it can respond quickly to changes in circuit conditions, which is vital for high-frequency applications.
  • Compact Surface-Mount Package: Housed in a small SOD-923 package, this diode is optimized for space-constrained applications, allowing for high-density circuit designs.
  • RoHS Compliant: The product complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in a wide range of markets.

Applications

The NSR01L30P2T5G is versatile and can be used in various electronic applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Automotive Applications
  • Portable Devices and Battery-Powered Equipment
  • LED Lighting
  • High-Frequency Rectification

Reliability and Quality Assurance

ON Semiconductor is committed to delivering high-quality products. The NSR01L30P2T5G has undergone rigorous testing to ensure its performance and reliability under a wide range of conditions. Customers can trust this product to deliver consistent results and long-term durability in their electronic designs.

With its combination of efficiency, speed, and compact size, the NSR01L30P2T5G from ON Semiconductor is an excellent choice for designers looking to optimize their power circuits with a reliable and effective Schottky Barrier Diode.

You May Also Be Interested in

Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,255 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess