EN
  • EN
  • DE

74ABT657DSOP72

Part No 74ABT657DSOP72
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995156-74ABT657DSOP72
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ABT657DSOP72 CAD Model

Description

Product Overview: NXP 74ABT657DSOP72

The NXP 74ABT657DSOP72 is a high-performance integrated circuit that belongs to the advanced biCMOS technology (ABT) family. This device is designed to provide a robust solution for digital systems requiring bidirectional transceivers with octal bus interface capabilities. It is particularly well-suited for applications that demand high-speed, low-power consumption, and reliable data transfer.

Key Features

  • Bus Interface: The 74ABT657DSOP72 features an octal bidirectional data path, which allows for efficient data flow in both directions, making it ideal for interfacing with 8-bit buses.
  • Technology: Manufactured with advanced biCMOS technology, this device offers the perfect balance between the high speed of bipolar with the low power consumption of CMOS.
  • Speed: It boasts a fast propagation delay, ensuring high-speed operation which is crucial for modern digital applications.
  • Power Consumption: The device is designed for low power dissipation, which helps in reducing the overall power consumption of the system it is integrated into.
  • Package: Housed in a DSOP72 package, it meets the industry standards for surface-mount technology, allowing for efficient assembly and compact system design.

Applications

The NXP 74ABT657DSOP72 is versatile and can be used in a wide range of applications. Some of the common applications include:

  • Data communication systems
  • Networking equipment
  • Computer motherboards
  • Server backplanes
  • Signal routing and processing

Quality and Reliability

NXP is known for its commitment to quality and reliability. The 74ABT657DSOP72 is no exception, as it is built to meet the high standards expected from NXP products. It undergoes rigorous testing and quality assurance processes to ensure it performs to specifications under various conditions.

Ordering Information

For ordering the NXP 74ABT657DSOP72, the complete part number must be used. Additional options for packaging and shipping may be available, depending on the requirements. For detailed information, it is recommended to consult the datasheet and contact an authorized NXP distributor or sales representative.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess