EN
  • EN
  • DE

74ABT541N,602

Part No 74ABT541N,602
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 8BIT 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74ABT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 764847-74ABT541N,602
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT541N,602 CAD Model

Description

Product Overview: 74ABT541N,602 by NXP Semiconductors

The 74ABT541N,602 is a high-performance, non-inverting octal buffer/line driver designed by NXP Semiconductors to provide the ideal solution for driving bus lines or buffering memory address registers. This integrated circuit comes from the ABT family, which is renowned for its robustness and high-speed operation.

Key Features

  • High-Speed Performance: The 74ABT541N,602 operates at exceptional speeds, making it suitable for high-frequency signal processing and fast data transfer applications.
  • Octal Bus Interface: It features an 8-bit wide interface, allowing for efficient data handling and bus management in complex systems.
  • Non-Inverting Buffers: The device ensures signal integrity by providing a direct, non-inverting output that matches the input signal.
  • 3-State Outputs: With its 3-state output capability, the 74ABT541N,602 can be placed in a high-impedance state, effectively disconnecting it from the bus line, which is crucial for bus-oriented systems.
  • Power-Off Disable: This feature ensures that the outputs assume a high-impedance state during power-off, minimizing the risk of damage to connected components.
  • Live Insertion and Extraction: The device supports live insertion and extraction, which allows for system maintenance and upgrades without the need for power-down, enhancing system uptime.

Technical Specifications

  • Supply Voltage: The IC operates at a nominal supply voltage of 5V, which is compatible with TTL logic levels.
  • Output Current: It is capable of driving 64mA of output current, providing sufficient drive capability for most applications.
  • Package: The 74ABT541N,602 is available in a 20-pin DIP (Dual In-line Package), which is suitable for through-hole mounting techniques.

Applications

The versatility of the 74ABT541N,602 makes it an ideal choice for a wide range of applications, including:

  • Memory address driving
  • Data bus buffering and driving
  • Input/output port expansion
  • Backplane driving

With its combination of speed, power, and flexibility, the 74ABT541N,602 from NXP Semiconductors stands out as a reliable component for designers and engineers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess