EN
  • EN
  • DE

74ABT374APW

Part No 74ABT374APW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type flip-flop; positive-edge trigger 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130225-74ABT374APW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT374APW CAD Model

Description

Product Overview: 74ABT374APW by NXP Semiconductors

The 74ABT374APW is a high-performance, octal D-type flip-flop with 3-state outputs from NXP Semiconductors, designed to meet the needs of high-speed memory buffering and data storage. This integrated circuit is part of NXP's ABT range, characterized by its advanced BiCMOS technology which ensures superior switching performance with reduced power consumption.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The device contains eight edge-triggered D-type flip-flops, a feature that ensures data stability by capturing data on the rising edge of the clock signal.
  • 3-State Outputs: Each flip-flop has a 3-state output that can be used in bus-oriented applications. This allows for high-impedance states, enabling multiple devices to share the same output lines without interference.
  • High-Speed Operation: With its ABT technology, the 74ABT374APW is capable of operating at high speeds, making it suitable for interfacing with high-speed microprocessors and in applications requiring fast data transfer.
  • Low Power Dissipation: The device is optimized for low power consumption, which is crucial for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 4.5V to 5.5V, providing flexibility in various system voltage requirements.
  • Output Capability: The IC can drive 50 Ohm transmission lines at 85 degrees Celsius, demonstrating robust output driving capability.

Applications

The 74ABT374APW is versatile and can be used in a wide array of applications, including:

  • Memory buffer registers
  • Data storage and retrieval systems
  • System buses in microprocessor and computer systems
  • Communication systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74ABT374APW is no exception. It comes in a TSSOP-20 package, which is both space-efficient and suitable for automated surface-mount assembly processes. The product is designed to meet the stringent requirements of the industrial and commercial markets, ensuring reliability and performance in demanding environments.

With its combination of high speed, low power, and versatile features, the 74ABT374APW from NXP Semiconductors is an excellent choice for designers looking to optimize their digital systems for performance and efficiency.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess