EN
  • EN
  • DE

74ABT2245DB

Part No 74ABT2245DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal transceiver with direction pin and 30W series termination resistors (3-State)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130195-74ABT2245DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT2245DB CAD Model

Description

The 74ABT2245DB is a high-performance, non-inverting octal transceiver with dual enable from NXP Semiconductors. Designed to be used in bidirectional communication systems, this integrated circuit (IC) is a key component in applications where data flow needs to be controlled efficiently, such as in computers, servers, and networking equipment.

Key Features

  • Octal Bidirectional Transceiver: The 74ABT2245DB features eight bidirectional data lines, allowing for simultaneous two-way data transmission.
  • Dual Enable Functions: Each side of the transceiver can be independently enabled or disabled, providing greater control over data flow and power management.
  • High-Speed Operation: With advanced 74ABT technology, the device supports high-speed data transfer, making it suitable for systems that require fast communication between components.
  • Low Power Dissipation: The IC is designed with low power consumption in mind, making it ideal for energy-sensitive applications.
  • Live Insertion and Extraction: The 74ABT2245DB supports live insertion and extraction, minimizing system downtime during maintenance and upgrades.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various logic levels and ensuring compatibility with mixed-voltage systems.

Applications

The versatility of the 74ABT2245DB makes it suitable for a wide array of applications, including:

  • Bus interface and bus isolation in multi-processor systems
  • Data communication in telecommunication and networking equipment
  • I/O port expansion in microcontroller-based systems
  • Memory address driving in computer systems

Technical Specifications

The 74ABT2245DB is supplied in a DB package, which is a plastic dual in-line package with 20 leads (300 mil). It supports a wide operating temperature range and is compatible with TTL input and output voltage levels. The device also features balanced propagation delays and output transition times, providing reliable and consistent performance in high-speed data environments.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74ABT2245DB is manufactured under strict quality control standards, ensuring reliability and performance that meets the industry's highest benchmarks.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess