EN
  • EN
  • DE

74ABT16374BDGG,518

Part No 74ABT16374BDGG,518
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Max Frequency 260MHz
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 2mA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 48-TFSOP (0.240", 6.10mm Width)
Win Source Part Number 109822-74ABT16374BDGG,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT16374BDGG,518 CAD Model

Description

Product Overview: 74ABT16374BDGG,518

The 74ABT16374BDGG,518 is a high-performance, BiCMOS product designed by NXP Semiconductors. This integrated circuit is a 16-bit edge-triggered D-type flip-flop with 3-state outputs, making it an ideal choice for temporary storage of data, acting as a buffer or for performing control tasks within your digital systems.

Encased in a slim 48-pin TSSOP (Thin Shrink Small Outline Package), this device is optimized for minimal space usage on printed circuit boards, ensuring a compact footprint in your designs. The 74ABT16374BDGG,518 operates with a 5V power supply, making it compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration with existing 5V systems or interfacing with microcontrollers and other logic devices that operate at these levels.

Key Features

  • Logic Type: 16-bit D-type flip-flop with 3-state outputs
  • Operating Voltage: 4.5V to 5.5V, compatible with TTL levels
  • Package: 48-pin TSSOP, offering a space-saving solution
  • High-Speed Performance: 74ABT devices are known for their fast switching speeds, making them suitable for high-frequency applications
  • Output Capability: Capable of driving 50 Ohm transmission lines
  • Low Power Dissipation: Reduced power consumption compared to traditional TTL devices
  • High Impedance: 3-state outputs ensure that the device can be disconnected from the bus without affecting the bus activity

Applications

The versatility of the 74ABT16374BDGG,518 lends itself to a wide array of applications. It is particularly useful in situations where data needs to be stored temporarily and accessed in a controlled manner. Common applications include:

  • Memory address latching
  • System control functions
  • Data buffering and storage
  • Bus interfacing in microprocessor or microcontroller-based systems

With its robust design and compatibility with 5V systems, the 74ABT16374BDGG,518 from NXP Semiconductors is a reliable choice for designers looking to incorporate a high-speed, low-power D-type flip-flop into their digital logic applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6521 $74.6084
8+ $15.3038 $122.4304
12+ $14.8256 $177.9072
17+ $14.3474 $243.9058
21+ $13.8692 $291.2532
28+ $12.4347 $348.1716
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess