EN
  • EN
  • DE

74ABT162244DGG

Part No 74ABT162244DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit buffer/line driver with 30ohm series termination resistors 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130142-74ABT162244DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT162244DGG CAD Model

Description

Product Overview: 74ABT162244DGG

The 74ABT162244DGG is a high-performance, non-inverting 16-bit buffer/line driver designed by NXP Semiconductors. This integrated circuit is part of the advanced 74ABT range, which is well-known for its high-speed operation and robust signal driving capabilities. The device is particularly suitable for driving bus lines or buffer memory address registers due to its high current output capability and low power consumption.

Key Features

  • High-Speed Performance: The 74ABT162244DGG is designed to operate at exceptional speeds, making it ideal for high-frequency signal buffering.
  • Low Power Dissipation: Despite its fast operation, the IC maintains a low power profile, which is crucial for energy-sensitive applications.
  • 16-Bit Non-Inverting Buffers: This device features 16 non-inverting buffers, providing ample capacity for various data and address buffering tasks.
  • 3-State Outputs: The outputs can be put into a high-impedance state, thereby allowing for bus-oriented applications.
  • Output Capability: With a strong output drive, the 74ABT162244DGG can handle the demands of driving heavily loaded bus lines with ease.
  • Multiple Power Supply Options: The device supports a standard 5V power supply, which is compatible with many existing systems.

Applications

The 74ABT162244DGG is versatile and can be used in various applications that require high-speed data transfer and buffering, including:

  • Computer Motherboards
  • Server Backplanes
  • Memory Buffer Registers
  • Communication Systems
  • Data Acquisition Systems

Package and Quality

The 74ABT162244DGG comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for surface-mount technology (SMT). This package is designed to occupy minimal board space while still providing excellent thermal and electrical performance. NXP's commitment to quality ensures that this product meets the highest standards for reliability and performance.

With its robust feature set and NXP's reputation for producing high-quality semiconductor products, the 74ABT162244DGG is an excellent choice for designers looking to implement reliable, high-speed data buffering in their digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess