EN
  • EN
  • DE

74ABT04N

Part No 74ABT04N
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description Hex inverter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130129-74ABT04N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT04N CAD Model

Description

The 74ABT04N from NXP Semiconductors is a high-performance, advanced BiCMOS technology (ABT) hex inverter that is designed to meet the requirements of high-speed operation while maintaining the CMOS low power dissipation. This integrated circuit is a suitable choice for interfacing with high-capacity memory and as a buffer for high-speed logic circuits.

Key Features

  • Logic Type: The device consists of six independent inverters, providing the ability to invert the logic level of input signals with high precision.
  • Operating Voltage: It operates at a nominal supply voltage of 5V, making it compatible with TTL levels, and can operate within a range of 4.5V to 5.5V.
  • High-Speed Operation: The 74ABT04N is capable of fast switching, with a typical propagation delay of only 3.2ns, ensuring swift signal processing in critical applications.
  • Output Drive Capability: This device can drive 50Ω transmission lines at 5V, which is essential for maintaining signal integrity over long distances.
  • Power Dissipation: Despite its high-speed capabilities, the 74ABT04N maintains low power consumption, which is a critical feature for energy-sensitive designs.

Applications

The versatility of the 74ABT04N makes it suitable for a wide range of applications, including:

  • High-speed logic inversion
  • Signal buffering and driving
  • Interface between different logic levels
  • Level translation in mixed-voltage systems
  • Memory address inversion
  • Function generation in computational circuits

Quality and Reliability

NXP's commitment to quality ensures that the 74ABT04N meets stringent reliability standards. Each device undergoes rigorous testing to guarantee performance under various conditions. The 74ABT04N is available in a standard 14-pin DIP package, making it easy to integrate into existing designs.

Environmental Compliance

The 74ABT04N is compliant with RoHS and Green Product requirements, which minimizes the environmental impact by restricting the use of hazardous substances in its manufacture. This commitment to environmental sustainability reflects NXP's dedication to responsible manufacturing practices.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess