EN
  • EN
  • DE

54F543/BLA

Part No 54F543/BLA
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description F/fast Series 8-BIT Registered Transceiver True Output CDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021252-54F543/BLA
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F543/BLA CAD Model

Description

The NXP 54F543/BLA is a high-performance, octal bidirectional transceiver designed for asynchronous communication between data buses. This integrated circuit is part of NXP's renowned 54F series, which is known for its robustness and reliability in demanding applications. The 54F543/BLA allows data flow in both directions, from A to B and B to A, making it ideal for interfacing between systems operating at different logic levels.

Key Features

  • Logic Level Translation: The ability to interface between 5V and 3.3V logic levels without the need for external level shifters.
  • Octal Bidirectional Data Paths: Eight channels of bidirectional data paths allow for high-density signal management.
  • Tri-State Outputs: The tri-state output feature enables the outputs to be set to a high impedance state, effectively disconnecting them from the circuit.
  • Latch-Up Performance: Exceeds 500mA per JESD 17, ensuring stable operation under transient conditions and protection against latch-up.
  • Low Power Consumption: Optimized for low power dissipation, the 54F543/BLA is suitable for energy-sensitive designs.
  • Wide Operating Temperature Range: Capable of operating over a wide temperature range, making it suitable for industrial applications.

Applications

The versatility of the NXP 54F543/BLA makes it a perfect fit for a wide range of applications, including but not limited to:

  • Data communication systems
  • Signal bridging between different logic domains
  • Bus interface in microprocessor/microcontroller systems
  • Memory interfacing in computing applications
  • Input/output port expansion

Technical Specifications

Parameter Value
Logic Type Transceiver, Bidirectional
Number of Bits 8
Output Current -24mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)

The NXP 54F543/BLA is a robust solution for designers looking to facilitate communication between different digital systems, offering both high performance and ease of integration in a wide variety of electronic designs.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Amd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess