EN
  • EN
  • DE

2PD601ASL

Part No 2PD601ASL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 50 V, 100 mA NPN general-purpose transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1124321-2PD601ASL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2PD601ASL CAD Model

Description

Introducing the 2PD601ASL Transistor from NXP

The 2PD601ASL is a cutting-edge bipolar junction transistor (BJT) developed by NXP Semiconductors, a leader in the electronic components industry. This high-performance NPN transistor is designed for general-purpose switching and amplification applications, offering a perfect blend of efficiency and reliability for a wide range of electronic circuits.

Key Features

  • Low Current Consumption: The 2PD601ASL operates with low collector current, making it an excellent choice for battery-operated devices where power efficiency is crucial.
  • High Voltage Tolerance: With its ability to handle high voltages, this transistor is well-suited for circuits that experience variable power conditions, ensuring stable performance.
  • Compact Package: Enclosed in a small SOT23 plastic package, the 2PD601ASL saves precious board space without compromising on power and functionality.

Applications

The versatility of the 2PD601ASL allows it to be used in a broad spectrum of applications, including but not limited to:

  • Signal processing
  • Switching regulators
  • Driver circuits
  • Audio amplifiers
  • Power management solutions

Technical Specifications

The 2PD601ASL boasts impressive technical specifications that ensure optimal performance in various electronic circuits:

  • Collector-Emitter Voltage (Vceo): Capable of withstanding up to 50V, providing a good safety margin for most applications.
  • Collector Current (Ic): Handles continuous collector current up to 500 mA, suitable for driving medium-power loads.
  • Gain Bandwidth Product (fT): Featuring a transition frequency of 100 MHz, making it ideal for high-speed switching.

With its robust design and NXP's commitment to quality, the 2PD601ASL transistor is a reliable and cost-effective choice for designers and engineers looking to enhance their electronic designs. Whether you're working on a DIY project or a commercial product, the 2PD601ASL is sure to provide the performance and durability you need.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Genesys
Need more? Email Us
Vishay
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess