EN
  • EN
  • DE

2PB710ARL

Part No 2PB710ARL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 50 V, 500 mA PNP general-purpose transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1124300-2PB710ARL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2PB710ARL CAD Model

Description

The 2PB710ARL is a cutting-edge, high-performance bipolar junction transistor (BJT) developed by NXP Semiconductors, a leader in the semiconductor industry. This product is designed to cater to a wide array of applications, ranging from switching to amplification in various electronic circuits.

The 2PB710ARL boasts a PNP configuration, which allows for efficient current control and management. This feature is especially beneficial in circuits where a positive voltage needs to be controlled by a negative current. The PNP transistor is well-suited for use in positive ground configurations, making it versatile for different circuit designs.

With its low voltage operations, the 2PB710ARL is optimized for low-power applications, ensuring energy efficiency without compromising on performance. This makes it an excellent choice for battery-powered devices, portable electronics, and other applications where power conservation is crucial.

The transistor is housed in a robust package that guarantees durability and long-term reliability, even under challenging environmental conditions. This resilience makes the 2PB710ARL suitable for industrial and automotive applications where components are often subjected to harsh temperatures and mechanical stress.

NXP's 2PB710ARL also features low saturation voltage, which minimizes power loss and heat generation when the transistor is in the 'on' state. This characteristic is particularly important for applications that demand high efficiency and thermal stability.

In terms of compatibility, the 2PB710ARL is designed with industry-standard pinouts, allowing for easy integration into existing designs without the need for significant board modifications. This ease of use is complemented by the comprehensive technical support and documentation provided by NXP, ensuring that designers can fully leverage the capabilities of the transistor in their applications.

Overall, the 2PB710ARL by NXP Semiconductors is a reliable and efficient solution for designers looking to incorporate a high-quality PNP transistor into their electronic projects. Its combination of low power consumption, robust packaging, and versatile application scope makes it an excellent choice for a wide range of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4067 $50.8375
300+ $0.3338 $100.1400
465+ $0.3233 $150.3345
640+ $0.3129 $200.2560
830+ $0.3025 $251.0750
1,110+ $0.2712 $301.0320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,905 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess