EN
  • EN
  • DE

2PB709AQ

Part No 2PB709AQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description PNP general purpose transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1124293-2PB709AQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2PB709AQ CAD Model

Description

The 2PB709AQ is a high-quality PNP bipolar junction transistor (BJT) designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This versatile transistor is a fundamental component used in a wide array of electronic applications due to its reliability, efficiency, and performance.

Key Features

  • Transistor Type: The 2PB709AQ is a PNP (Positive-Negative-Positive) type transistor, which primarily means it is designed for use in negative ground configurations and is typically operated with the emitter more positive with respect to the collector.
  • Current and Voltage Ratings: It can handle a continuous collector current of up to -150 mA and has a collector-base voltage (VCBO) of -50V, making it suitable for moderate power applications.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 250 MHz, the 2PB709AQ is capable of high-frequency operation, which is ideal for amplification purposes in RF applications.
  • Low Noise: It exhibits low noise figures, which makes it an excellent choice for audio amplification and sensitive signal processing circuits.
  • Surface-Mount Package: The 2PB709AQ comes in a small SOT23 plastic package, which is suitable for surface-mounted design, allowing for a more compact and dense circuit layout.

Applications

The 2PB709AQ transistor is commonly used in a variety of electronic circuits. Some typical applications include:

  • Audio amplifiers and preamplifiers
  • Signal processing
  • Switching circuits
  • RF amplification
  • General-purpose amplification

Reliability and Quality

NXP Semiconductors ensures that the 2PB709AQ meets the highest quality and reliability standards. Each transistor is rigorously tested to guarantee optimal performance and longevity in the most demanding conditions. This commitment to quality makes the 2PB709AQ a trusted component in professional and consumer-grade electronics alike.

Whether you are designing an audio amplifier, working on RF circuitry, or developing a signal processing unit, the 2PB709AQ from NXP provides the performance and reliability you need to ensure your project's success.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3728 $65.6096
16+ $7.6911 $123.0576
24+ $7.4509 $178.8216
33+ $7.2107 $237.9531
42+ $6.9704 $292.7568
56+ $6.2486 $349.9216
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess