Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Oscillator, Silicon
Frequency 1kHz to 68MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Mounting Surface Mount
Win Source Part Number 144284-LTC6904IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6904IMS8#PBF CAD Model

Description

Product Overview: LTC6904IMS8#PBF

The LTC6904IMS8#PBF is a highly versatile, precision silicon oscillator manufactured by Linear Technology, which is now part of Analog Devices. This compact, high-performance component provides a wide range of programmable frequencies without the need for external components such as resistors, capacitors, or crystals. It's designed to offer designers a reliable and flexible solution for clock generation in a variety of digital applications.

Key Features

  • Frequency Range: The LTC6904 can generate frequencies from 1kHz to 68MHz, which can be adjusted through a simple serial interface. This range covers most of the needs for digital signal processing, microcontroller clocking, and communication systems.
  • High Resolution: With a frequency resolution of up to 0.1%, the device allows for fine-tuning of the clock signal, which is essential for sensitive applications that require precise timing.
  • Low Power Consumption: The oscillator operates with a supply voltage between 2.7V and 5.5V, consuming minimal power, which makes it suitable for battery-powered and portable devices.
  • Programmability: Users can program the LTC6904 through a two-wire I²C compatible serial interface, providing ease of use and flexibility in frequency setting without the need for external programming devices.
  • Package: The LTC6904IMS8#PBF comes in a compact MSOP-8 package, which is ideal for space-constrained applications.

Applications

This oscillator is perfect for a wide array of applications including but not limited to:

  • Wireless communications
  • Portable instrumentation
  • Clock generation for digital circuits
  • Networking and telecommunication systems
  • Consumer electronics

The LTC6904IMS8#PBF is a testament to Linear Technology's commitment to providing innovative, high-quality components for the electronics industry. Its ease of integration, coupled with its programmability and precision, makes it an excellent choice for engineers looking to streamline their design process and reduce time to market.

You May Also Be Interested in

Intersil
PROGRAMMABLE TIMER, 3 TIMER(S)
Need more? Email Us
ECAD model for CS82C5496
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8SOIC
Need more? Email Us
ECAD model for DS1077Z-125+
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
ECAD model for DS1077LU-40+T
Analog Devices Inc.
IC OSC SILICON 8MHZ 8-DFN
Lowest to $11.0831
ECAD model for LTC6930IDCB-8.00#TRMPBF
Nexperia USA Inc.
74HCT5555N - ANALOG CIRCUIT
Need more? Email Us
ECAD model for 74HCT5555N,112
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8-DFN
Need more? Email Us
ECAD model for LTC6930HDCB-4.19#TRMPBF
Nexperia USA Inc.
PROGRAMMABLE TIMER, 1 TIMER(S)
Need more? Email Us
ECAD model for HEF4541BP,652
Texas Instruments
IC OSC SINGLE TIMER 2.1MHZ DIE
Need more? Email Us
ECAD model for TLC555TDF2
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855
ECAD model for LM556N

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention