EN
  • EN
  • DE

235008210471-

Part No 235008210471-
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 151685-235008210471-
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 235008210471- CAD Model

Description

The NXP 235008210471 is a cutting-edge semiconductor component that stands out in the market for its robust performance and versatile applications. Designed and manufactured by NXP Semiconductors, a leader in the industry, this product is a testament to the company's commitment to quality and innovation.

Key Features

  • High Efficiency: The NXP 235008210471 is engineered for maximum efficiency, which makes it ideal for power-sensitive applications.
  • Durability: Built to last, this product can withstand harsh conditions and is suitable for use in challenging environments.
  • Compact Design: Its small footprint allows for integration into space-constrained applications without compromising performance.
  • Advanced Technology: Incorporating the latest semiconductor technologies, it delivers superior performance and reliability.

Applications

The versatility of the NXP 235008210471 makes it perfect for a wide range of applications. It is commonly used in:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Specifications

Parameter Value
Part Number 235008210471
Manufacturer NXP Semiconductors

Quality and Compliance

Compliance with industry standards is a hallmark of NXP products, and the 235008210471 is no exception. It meets rigorous international standards for quality and safety, ensuring that it can be used in a wide range of products without concerns about compliance.

Ordering Information

For pricing, availability, and ordering information, please contact an authorized NXP distributor or visit the NXP Semiconductors website. With its superior features and reliable performance, the NXP 235008210471 is the ideal choice for your next project.

You May Also Be Interested in

Sumida America Components Inc.
Need more? Email Us
AMIS
Lowest to $4.2781
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess