EN
  • EN
  • DE

1PS59SB15

Part No 1PS59SB15
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V SMT3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 2μA @ 25V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package SMT3; MPAK
Win Source Part Number 075046-1PS59SB15
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PS59SB15 CAD Model

Description

Introducing the 1PS59SB15 Schottky Barrier Diode from NXP

The 1PS59SB15 is a high-performance Schottky barrier diode designed by NXP, a leader in semiconductor solutions. This diode is engineered to provide fast switching with low power loss, making it an ideal component for a wide range of applications. The 1PS59SB15 features a low forward voltage drop and low capacitance, which enhances the overall efficiency of electronic circuits where it is employed.

Key Features and Benefits

  • Low Forward Voltage: This diode offers a low forward voltage drop, typically around 0.37V at 1mA, which helps to reduce power consumption and improve energy efficiency in circuits.
  • High-Speed Switching: The 1PS59SB15 is designed for fast switching applications, with a reverse recovery time that ensures quick transitions between conducting and non-conducting states.
  • Low Capacitance: With its low diode capacitance, the 1PS59SB15 minimizes charge storage and allows for higher-speed operation, which is crucial for high-frequency applications.
  • Small Package Size: Enclosed in a small SOD-523 package, this diode is perfect for space-constrained applications, offering excellent power density and ease of integration into complex circuit designs.
  • Robust Performance: The 1PS59SB15 can handle continuous forward current up to 200 mA, and its peak repetitive reverse voltage is rated at 15V, ensuring reliable performance under various conditions.

Applications

The versatility of the 1PS59SB15 Schottky barrier diode allows it to be used in a multitude of applications, including but not limited to:

  • High-efficiency DC-DC converters
  • Switching power supplies
  • Reverse polarity protection
  • Low-voltage rectification
  • High-speed switching circuits
  • Charge pump circuits

With its stellar performance characteristics, the 1PS59SB15 from NXP is an excellent choice for designers looking to enhance the efficiency and speed of their electronic systems. Its small footprint, coupled with its robust electrical properties, make it a go-to component for cutting-edge electronic designs.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,900 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess