EN
  • EN
  • DE

RIVA-TNT2-PRO-A

Part No RIVA-TNT2-PRO-A
Manufacturer NVIDIA
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NVIDIA
Win Source Part Number 294985-RIVA-TNT2-PRO-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RIVA-TNT2-PRO-A CAD Model

Description

The NVIDIA RIVA TNT2 Pro is a high-performance graphics card designed for desktop computers. It represents an enhanced version of the original RIVA TNT2, offering improved clock speeds and overall performance. The 'Pro' designation indicates that it's a step above the standard TNT2, targeting gamers and users who require more graphical processing power.

Applications:

  • Gaming: Optimized for playing demanding 3D games of the era, providing smoother frame rates and enhanced visual details.
  • CAD and 3D Modeling: Suitable for entry-level CAD and 3D modeling applications, delivering a performance boost over mainstream graphics solutions.
  • Multimedia Applications: Improves video playback and editing capabilities, making it ideal for multimedia enthusiasts.
  • General Desktop Use: Enhances the overall responsiveness and visual experience of the operating system and applications.

Features:

  • TNT2 Core Architecture: Based on the NVIDIA TNT2 architecture, providing excellent 3D rendering capabilities.
  • 32MB SDRAM: Equipped with 32MB of SDRAM memory, offering ample space for textures and other graphical data.
  • 128-bit Memory Interface: Features a 128-bit memory interface, enabling fast data transfer between the graphics card and the system memory.
  • AGP 4X Support: Supports AGP 4X, allowing for even faster data transfer compared to AGP 2X.
  • Direct3D 6 and OpenGL 1.2 Support: Ensures compatibility with a wide range of 3D games and applications.

Benefits:

  • Improved Gaming Performance: Experience significantly smoother and more detailed 3D gaming compared to older graphics cards.
  • Enhanced Visual Quality: Enjoy richer and more realistic graphics in games and other applications.
  • Increased Productivity: Experience faster and more responsive performance in demanding applications.
  • Better Multimedia Playback: Enjoy smoother and more detailed video playback.
  • Compatibility: Supports a wide range of software and operating systems.

Additional Details:

The RIVA TNT2 Pro operates at a higher core and memory clock speed compared to the standard TNT2. This results in a noticeable performance improvement in games and other demanding applications. It supports resolutions up to 2048x1536 with high refresh rates. The 128-bit memory interface ensures ample memory bandwidth, preventing bottlenecks and improving overall performance. The TNT2 Pro was designed to compete with other high-end graphics cards. The 'A' suffix often indicates a specific revision or sub-variant of the Pro model. The improved performance and features make the RIVA TNT2 Pro an excellent choice for gamers and users who demand the best possible graphics performance.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess