The Nuvoton WPCE776SA0DG is an Embedded Controller designed for a variety of embedded applications. As an embedded controller, it is responsible for managing and controlling various functions within a system, such as power management, thermal control, and peripheral device interfaces.
Applications
- Laptop Computers
- Desktop Motherboards
- Industrial Control Systems
- Point of Sale (POS) Systems
Features
- Embedded Microcontroller: Contains a processing core for executing embedded control logic.
- GPIO: Offers numerous general-purpose input/output pins for interfacing with external devices and sensors.
- PWM: Provides Pulse Width Modulation capabilities for controlling fan speeds, LED brightness, and other devices requiring variable control.
- ADC: Includes Analog-to-Digital Converters for reading analog sensor values, such as temperature and voltage.
- Serial Communication: Supports UART, SPI, and I2C communication protocols for interfacing with other system components.
- Keyboard Controller: Integrates keyboard controller functionality.
- Power Management: Provides features for managing system power consumption and entering low-power states.
Benefits
- Real-Time Control: Enables precise and responsive control of system functions.
- Sensor Integration: Simplifies the process of integrating and processing data from various sensors.
- Actuator Control: Provides versatile control options for actuators such as motors and relays.
- Communication: Facilitates seamless communication with other system components.
- Power Efficiency: Minimizes power consumption, extending battery life in portable devices.
Additional Details
The WPCE776SA0DG is designed to operate as the central control unit, managing system resources, handling interrupts, and controlling peripherals. It plays a crucial role in thermal management by controlling fan speeds based on temperature readings. It also manages keyboard and mouse inputs, communicating these events to the main system processor. The controller's power management capabilities are essential for extending battery life in portable devices. Detailed technical specifications, including pin configurations, register maps, and electrical characteristics, are available in the Nuvoton datasheet for this specific part number. The integrated keyboard controller functionality is often enhanced with security features. The device incorporates various power management features to minimize power consumption in different operating modes.