EN
  • EN
  • DE

W83627UHG REV

Part No W83627UHG REV
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842194-W83627UHG REV
Ultra Librarian 3D Model Ultra Librarian W83627UHG REV CAD Model

Description

The Nuvoton W83627UHG REV is a highly integrated Super I/O chip. It provides essential functions for PC systems, including hardware monitoring, fan control, and legacy I/O interfaces. The REV designation likely indicates a revision of the chip, possibly with updated features or bug fixes.

Applications

  • Desktop PCs
  • Motherboards
  • Embedded systems requiring legacy I/O
  • Industrial PCs

Features

  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds
  • Fan Control: Controls fan speeds to optimize cooling and reduce noise
  • LPC Interface: Provides a standard LPC interface for communication with the chipset
  • Serial Ports: Includes two serial ports (UARTs)
  • Parallel Port: Includes a parallel port (LPT)
  • Floppy Disk Controller: Supports floppy disk drives
  • Infrared Port: Supports infrared communication
  • Keyboard and Mouse Controller: Integrates keyboard and mouse interfaces
  • GPIO: General Purpose Input/Output pins for custom functions

Benefits

  • Comprehensive System Monitoring: Ensures system stability and prevents hardware damage
  • Intelligent Fan Control: Optimizes cooling performance and reduces noise levels
  • Legacy I/O Support: Provides compatibility with older peripherals
  • Reduced Component Count: Integrates multiple functions into a single chip
  • Easy Integration: Standard LPC interface simplifies system design

Additional Details

The W83627UHG REV is a key component in PC systems, providing essential I/O and monitoring functions. Its hardware monitoring capabilities are critical for preventing overheating and ensuring system stability. The fan control features allow for optimized cooling and reduced noise. The inclusion of legacy I/O interfaces ensures compatibility with older peripherals. The REV designation suggests that this is a revised version of the chip, possibly with improved performance or bug fixes. Datasheets and technical documentation should be consulted for specifics on the changes incorporated in this revision.

You May Also Be Interested in

SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9188 $59.6752
9+ $13.9563 $125.6067
13+ $13.4751 $175.1763
19+ $12.5125 $237.7375
24+ $12.0313 $288.7512
30+ $11.5500 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess