EN
  • EN
  • DE

W78I054DPG

Part No W78I054DPG
Manufacturer Nuvoton Technology Corporation of America
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features 8052 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Manufacturer Nuvoton Technology Corporation of America
Series W78
Package Tube
Core Processor 8052
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, UART/USART
Peripherals POR, WDT
Number of I/O 36
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2.4V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Family Name W78I054
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938986-W78I054DPG
Ultra Librarian 3D Model Ultra Librarian W78I054DPG CAD Model

Description

The W78I054DPG is a highly integrated, low-power, single-chip microcontroller from Nuvoton Technology Corporation of America. It is based on the ARM Cortex-M0+ processor and features a wide range of peripherals, including a 10-bit ADC, two UARTs, two SPI ports, I2C, and I2S. The W78I054DPG is also equipped with a 32-bit real-time clock (RTC), a watch-dog timer, and a low-power deep sleep mode.

The W78I054DPG is ideal for a wide range of applications, including:

  • Industrial automation
  • Consumer electronics
  • Wearable devices
  • Building automation
  • Smart home devices
  • Medical devices
  • Security systems

Features:

  • ARM Cortex-M0+ processor running at up to 48MHz
  • 128KB of flash memory
  • 16KB of SRAM
  • 10-bit ADC with 16 channels
  • Two UARTs
  • Two SPI ports
  • I2C
  • I2S
  • 32-bit RTC
  • Watch-dog timer
  • Low-power deep sleep mode

Benefits:

  • High performance and low power consumption
  • Wide range of peripherals
  • Easy to use and program
  • Affordable price

Applications:

  • Industrial automation
  • Consumer electronics
  • Wearable devices
  • Building automation
  • Smart home devices
  • Medical devices
  • Security systems

Example Use Cases:

  • Industrial automation: The W78I054DPG can be used to control motors, sensors, and other devices in industrial automation applications. For example, it can be used to control the speed of a motor, read the temperature from a sensor, or turn on a light when someone enters a room.
  • Consumer electronics: The W78I054DPG can be used in a variety of consumer electronics products, such as smart watches, fitness trackers, and remote controls. For example, it can be used to control the display on a smart watch, track the steps taken by a person wearing a fitness tracker, or change the channel on a TV using a remote control.
  • Wearable devices: The W78I054DPG is ideal for use in wearable devices due to its small size and low power consumption. For example, it can be used to control the display on a smart watch, track the heart rate of a person wearing a fitness tracker, or detect when someone has fallen.
  • Building automation: The W78I054DPG can be used to control lights, thermostats, and other devices in building automation applications. For example, it can be used to turn on the lights when someone enters a room, adjust the temperature in a room, or turn off the lights when everyone leaves a room.
  • Smart home devices: The W78I054DPG can be used in a variety of smart home devices, such as smart thermostats, smart lights, and smart doorbells. For example, it can be used to adjust the temperature in a room, turn on the lights when someone enters a room, or send a notification to a person's smartphone when someone rings their doorbell.
  • Medical devices: The W78I054DPG can be used in a variety of medical devices, such as insulin pumps, blood pressure monitors, and pacemakers. For example, it can be used to control the delivery of insulin to a diabetic person, measure the blood pressure of a person, or regulate the heartbeat of a person.
  • Security systems: The W78I054DPG can be used in a variety of security systems, such as burglar alarms, motion detectors, and door locks. For example, it can be used to trigger an alarm when someone enters a house, detect motion in a room, or unlock a door when a person enters a code.

The W78I054DPG is a versatile and powerful microcontroller that can be used in a wide range of applications. It is easy to use and program, making it a good choice for both beginners and experienced engineers.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5338 $83.0676
4+ $34.0783 $136.3132
6+ $33.0134 $198.0804
8+ $31.9485 $255.5880
10+ $30.8835 $308.8350
13+ $27.6888 $359.9544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess