EN
  • EN
  • DE

NUC980DF63YC

Part No NUC980DF63YC
Manufacturer Nuvoton Technology Corporation of America
Catalog Embedded - Microprocessors
Description IC MPU NUMICRO 300MHZ 216LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Nuvoton Technology Corporation
Series NuMicro NUC980
Package Tray
Product Status Active
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 300MHz
Co-Processors/DSP -
RAM Controllers DDR
Graphics Acceleration No
Display & Interface Controllers -
Ethernet 10/100Mbps (2)
SATA -
USB USB 2.0 (9)
Voltage - I/O -
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features -
Mounting Type Surface Mount
Package / Case 216-LQFP
Supplier Device Package 216-LQFP (24x24)
Additional Interfaces CANbus, EBI/EMI, eMMC/SD/SDIO, GPIO, I²C, I²S, LINbus, SPI, UART/USART
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C SC
Win Source Part Number 1368638-NUC980DF63YC
Ultra Librarian 3D Model Ultra Librarian NUC980DF63YC CAD Model

Description

The NUC980DF63YC is an embedded microprocessor from Nuvoton Technology Corporation's NuMicro NUC980 series.

  • Operating Temperature: -40°C to 85°C
  • Speed: 300MHz
  • Core: 32-bit, single ARM926EJ-S
  • RAM: DDR
  • Interfaces: CANbus, EBI/EMI, eMMC/SD/SDIO, GPIO, I²C, I²S, LINbus, SPI, UART/USART
  • Ethernet: 10/100Mbps
  • USB: 2.0
  • Security Features: AES, ECC, SHA, TRNG
  • Voltage Supply: 3.3V

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess