EN
  • EN
  • DE

NUC950ADN

Part No NUC950ADN
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Description Nuvoton QFP216
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Number of Pins 216
RoHS Compliant
Win Source Part Number 1082927-NUC950ADN
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NUC950ADN CAD Model

Description

The Nuvoton NUC950ADN is a microcontroller based on the ARM926EJ-S core. It is designed for embedded applications needing a robust operating system and advanced processing capabilities. This microcontroller targets applications such as industrial control, HMI (Human Machine Interface), and IoT gateways.

Applications

  • Industrial automation
  • HMI (Human Machine Interface) devices
  • IoT (Internet of Things) Gateways
  • Smart Home devices
  • Point-of-Sale (POS) systems
  • Medical devices
  • Automotive infotainment systems

Features

  • Core: ARM926EJ-S core
  • Operating Frequency: Up to 300 MHz
  • Memory: SDRAM interface, NAND Flash interface
  • Operating System Support: Supports Linux and other embedded operating systems
  • Peripherals:
    • Ethernet MAC
    • USB Host/Device
    • UART, SPI, I2C
    • LCD Controller
    • Camera Interface
  • Packages: Available in various packages, including LQFP and BGA
  • Security Features: Hardware security features available.

Benefits

  • High Performance: The ARM926EJ-S core provides sufficient processing power for complex applications and OS.
  • Operating System Support: Supports advanced operating systems like Linux, enabling advanced features.
  • Rich Peripherals: Extensive set of peripherals enables connectivity and control capabilities.
  • Flexibility: Suitable for a wide array of applications, from industrial control to consumer electronics.
  • Security Features: Enhanced security features to protect sensitive data and applications.

Additional Details

The NUC950ADN's support for external SDRAM and NAND Flash allows for flexible memory configurations to meet application needs. It features an integrated Ethernet MAC for network connectivity, supporting protocols like TCP/IP. The LCD controller enables interfacing with various display types, enhancing the user experience for HMI applications. The camera interface allows for integration of image processing capabilities. This microcontroller also features multiple power-saving modes to minimize power consumption in battery-powered applications. Development is supported by a variety of software tools and libraries, making it easier to create and deploy applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 388 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess