EN
  • EN
  • DE

NUC505DS13Y

Part No NUC505DS13Y
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Description Cortex M4 MCU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029359-NUC505DS13Y
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NUC505DS13Y CAD Model

Description

The Nuvoton NUC505DS13Y is a microcontroller based on the ARM Cortex-M4F core, designed for a wide range of embedded applications. It combines high performance with low power consumption, making it suitable for battery-powered devices and applications requiring real-time processing.

Applications:

  • Industrial Control Systems: Used in automation and process control equipment.
  • IoT Devices: Ideal for connecting sensors and devices to the internet.
  • Consumer Electronics: Found in wearables, smart home devices, and portable electronics.
  • Medical Devices: Suitable for applications requiring precise data acquisition and processing.
  • Motor Control: Employed in controlling motors in various applications such as robotics and appliances.

Features:

  • ARM Cortex-M4F Core: Offers high-performance processing with floating-point unit for enhanced mathematical capabilities.
  • Operating Frequency: Operates at a maximum frequency of up to 50 MHz, providing sufficient processing power for various tasks.
  • Memory: Includes Flash memory for program storage and SRAM for data storage.
  • Peripherals: Features a rich set of peripherals, including UART, SPI, I2C, ADC, and PWM.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • Operating Voltage: Operates within a wide voltage range, providing flexibility in power supply design.
  • Packages: Available in various package options, catering to different board layouts and space constraints.

Benefits:

  • High Performance: The Cortex-M4F core ensures efficient execution of complex algorithms and real-time processing.
  • Low Power: Reduces energy consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Integrated Peripherals: Simplifies system design and reduces the need for external components.
  • Flexibility: The wide range of peripherals and operating voltages provides flexibility in application design.
  • Cost-Effective: Offers a balance of performance and cost, making it an attractive option for various applications.

Additional Details:

The NUC505DS13Y also supports various communication interfaces, enabling seamless integration with other devices and systems. It includes built-in security features to protect against unauthorized access and tampering. The device is supported by a comprehensive development ecosystem, including software libraries, development tools, and reference designs, facilitating rapid prototyping and product development. Its robust design and reliable performance make it a suitable choice for demanding industrial and consumer applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6649 $51.3139
27+ $3.8277 $103.3479
41+ $3.7080 $152.0280
56+ $3.5884 $200.9504
73+ $3.4688 $253.2224
97+ $3.1100 $301.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess