EN
  • EN
  • DE

NPCE985PA0BX

Part No NPCE985PA0BX
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832737-NPCE985PA0BX
Ultra Librarian 3D Model Ultra Librarian NPCE985PA0BX CAD Model

Description

The Nuvoton NPCE985PA0BX is an embedded controller primarily utilized in notebook computers and other embedded applications. It's designed to manage system functions, power, and I/O devices efficiently. This controller integrates a microcontroller core with a variety of peripherals to provide a comprehensive solution for system management.

Applications

  • Notebook computers
  • Embedded control systems
  • Motherboard management
  • Power management in portable devices
  • Thermal control systems

Features

  • Embedded microcontroller core for custom firmware implementation
  • Multiple PWM channels for controlling fan speeds and LED brightness
  • General-purpose I/O (GPIO) pins for versatile device interfacing
  • SMBus/I2C interfaces for communication with peripheral devices
  • LPC interface for connection to the host chipset
  • Integrated keyboard controller interface
  • Real-time clock (RTC) for timekeeping functions
  • Hardware monitoring capabilities (voltage, temperature, fan speed)
  • Power management features to optimize energy consumption

Benefits

  • Enhanced system management and control capabilities
  • Improved power efficiency and battery life in portable devices
  • Flexible I/O configuration to adapt to various system requirements
  • Reduced system cost through integrated functionality
  • Simplified system design and integration
  • Increased system reliability through hardware monitoring functions
  • Optimized thermal performance with precise fan control

Additional Details

The NPCE985PA0BX typically uses the LPC interface to communicate with the main system chipset. It constantly monitors system parameters, such as voltage levels, temperature readings, and fan speeds, providing critical data for thermal management and system health monitoring. The PWM controllers enable dynamic adjustment of fan speeds based on system load and temperature, optimizing cooling performance and minimizing noise. The keyboard controller interface manages keyboard and mouse inputs. Its SMBus/I2C interfaces facilitate communication with other onboard devices like temperature sensors and power management ICs. The NPCE985PA0BX plays a vital role in enabling features and improving overall system efficiency in modern notebooks.

This embedded controller is a key component in managing various aspects of mobile and embedded platforms, ensuring stable and efficient operation.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 263 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess