EN
  • EN
  • DE

NPCE985LB1DX/A

Part No NPCE985LB1DX/A
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832736-NPCE985LB1DX/A
Ultra Librarian 3D Model Ultra Librarian NPCE985LB1DX/A CAD Model

Description

The Nuvoton NPCE985LB1DX/A is an embedded controller designed for a variety of applications, including notebook computers and embedded systems. It integrates a powerful microcontroller core with a rich set of peripherals, making it a versatile solution for system management, power management, and I/O control.

Applications

  • Notebook computers
  • Embedded systems
  • Motherboard I/O control
  • Power management systems
  • Thermal management systems

Features

  • Embedded microcontroller core
  • Multiple PWM (Pulse Width Modulation) channels for fan control and LED dimming
  • Extensive I/O ports for interfacing with various peripherals
  • SMBus/I2C interfaces for communication with other devices
  • Keyboard controller interface
  • LPC (Low Pin Count) interface for connecting to the system chipset
  • Power management features for reducing power consumption
  • Integrated RTC (Real-Time Clock)
  • Hardware monitoring capabilities (temperature, voltage, fan speed)

Benefits

  • Enhanced system management capabilities
  • Improved power efficiency
  • Flexible I/O control
  • Reduced system cost
  • Simplified system design
  • Improved system reliability through hardware monitoring
  • Precise fan speed control, allowing for thermal optimizations and noise reduction

Additional Details

The NPCE985LB1DX/A typically communicates with the system chipset via the LPC interface. It monitors system parameters like temperature, voltage, and fan speeds, providing critical information to the system for thermal management and fault detection. Its integrated PWM controllers are commonly used to regulate fan speeds, allowing for dynamic adjustment based on system temperature and workload. The keyboard controller interface provides support for keyboard and mouse input. The SMBus/I2C interfaces enable communication with other smart devices on the motherboard, such as temperature sensors and power management ICs. The NPCE985LB1DX/A plays a key role in enabling modern notebook features and improving system efficiency.

This embedded controller is commonly found in mobile and desktop platforms, offering a versatile and integrated solution for core system control functions.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,317 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess