EN
  • EN
  • DE

NPCE791EA0DX

Part No NPCE791EA0DX
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Specialized
Description IC Embedded Ctlr 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1082637-NPCE791EA0DX
Categories Interface - Specialized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NPCE791EA0DX CAD Model

Description

The NPCE791EA0DX is an Embedded Controller manufactured by Nuvoton Technology Corporation of America. These controllers are designed to manage various functions within a system, commonly found in notebook computers and embedded systems. They handle tasks like power management, keyboard and mouse control, fan control, and other I/O functions, thus contributing significantly to system efficiency and overall performance.

Applications

  • Notebook computers
  • Embedded systems
  • Industrial control systems
  • Point-of-sale (POS) systems
  • Kiosks
  • Motherboards

Features

  • Power management
  • Keyboard and mouse controller
  • Fan control
  • I/O interface
  • Embedded microcontroller core

Benefits

  • Optimized power consumption
  • Enhanced system performance
  • Improved thermal management
  • Flexible I/O configuration
  • Reduced system complexity

The NPCE791EA0DX integrates power management features to optimize energy usage and extend battery life in portable devices. It includes a keyboard and mouse controller to manage user input. The fan control feature dynamically adjusts fan speeds based on temperature, ensuring efficient cooling and noise reduction. The I/O interface provides connectivity to various peripherals and devices. The embedded microcontroller core allows for customized control and management of system functions. This embedded controller plays a critical role in enhancing the efficiency and reliability of electronic devices.

Technical Specifications:

  • Operating Voltage: (Specific value to be determined from datasheet)
  • Operating Temperature: (Specific value to be determined from datasheet)
  • Package Type: (Specific value to be determined from datasheet)
  • I/O Interfaces: (Specific details to be determined from datasheet)
  • Memory: (Specific details to be determined from datasheet)

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Texas Instruments
PATTI / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3750 $56.8750
11+ $9.3334 $102.6674
17+ $9.0417 $153.7089
23+ $8.7500 $201.2500
30+ $8.4584 $253.7520
40+ $7.5834 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess