EN
  • EN
  • DE

NPCE285PAODX

Part No NPCE285PAODX
Manufacturer Nuvoton Technology Corporation of America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1337+
Reference case QFP
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 711556-NPCE285PAODX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NPCE285PAODX CAD Model

Description

The NPCE285PA0DX is an Embedded Controller (EC) from Nuvoton Technology Corporation of America. Embedded controllers are specialized microcontrollers designed to manage a wide range of system-level functions in computing and embedded devices. They handle tasks such as power management, keyboard and mouse control, fan control, and thermal management, often operating independently of the main processor.

Applications:

  • Notebook Computers: Power management, keyboard controller, fan control, thermal monitoring.
  • Desktop Computers: Power management, peripheral control, system monitoring.
  • Embedded Systems: Industrial control, automotive systems, IoT devices.
  • Motherboards: Providing essential control functions for the system.

Features:

  • 8051 Microcontroller Core: Industry-standard 8051 core for executing firmware.
  • Embedded Flash Memory: For storing firmware and configuration data.
  • RAM: Internal RAM for data storage during operation.
  • LPC Interface: Low Pin Count interface for communication with the chipset.
  • KBC (Keyboard Controller): Interface for PS/2 or USB keyboards and mice.
  • PWM (Pulse Width Modulation) Controllers: For fan speed control and LED dimming.
  • ADC (Analog-to-Digital Converter): For monitoring temperature sensors and other analog inputs.
  • GPIO (General Purpose Input/Output) Pins: For controlling various system components.
  • SMBus/I2C Interface: For communication with other devices on the system bus.

Benefits:

  • System Management: Centralized control of system-level functions.
  • Power Efficiency: Optimized power management for longer battery life (in laptops).
  • Thermal Management: Prevents overheating by controlling fan speeds.
  • Peripheral Control: Manages keyboard, mouse, and other peripherals.
  • Reduced System Complexity: Integrates multiple functions into a single chip.

Additional Details:

The NPCE285PA0DX typically operates with a voltage range of 3.3V or 5V. The specific flash and RAM sizes vary depending on the exact model. It is usually packaged in a QFP (Quad Flat Package) or similar surface-mount package. The EC communicates with the host system via the LPC bus. Firmware updates are typically performed using in-system programming methods. Specific features and configurations are detailed in the device datasheet, including pin assignments, memory map, and register descriptions.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Analog Devices Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Torex Semiconductor Ltd
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,146 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess