EN
  • EN
  • DE

NCT3530Y-L

Part No NCT3530Y-L
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081862-NCT3530Y-L
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCT3530Y-L CAD Model

Description

The NCT3530Y-L is a Super I/O chip manufactured by Nuvoton Technology Corporation of America. Super I/O chips are essential components in PC architecture, providing a range of low-bandwidth interfaces for managing various peripheral devices and system functions. The NCT3530Y-L integrates several key functionalities, making it a versatile solution for embedded systems and PC applications.

Applications:

  • Desktop motherboards
  • Embedded systems
  • Industrial PCs
  • Notebook computers
  • Point-of-Sale (POS) systems
  • Server management

Features:

  • Serial Ports: Includes multiple UARTs (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • Parallel Port: Supports a standard parallel port for printer or other legacy device connections.
  • Floppy Disk Controller (FDC): Manages floppy disk drive operations, though less common in modern systems.
  • Keyboard and Mouse Controller: Interfaces with PS/2 keyboards and mice.
  • Hardware Monitoring: Provides temperature, voltage, and fan speed monitoring capabilities.
  • GPIO Pins: General Purpose Input/Output pins for custom control and interfacing.
  • LPC Interface: Low Pin Count interface for connection to the system chipset.

Benefits:

  • Integrated Functionality: Combines multiple I/O functions into a single chip, reducing board space and cost.
  • Hardware Monitoring: Enables system health monitoring, preventing failures and ensuring stability.
  • Legacy Support: Provides interfaces for older devices, ensuring compatibility with existing hardware.
  • Flexible Configuration: GPIO pins allow for customization and adaptation to specific application needs.
  • Power Efficiency: Designed for low power consumption, suitable for battery-powered devices.
  • Reliable Performance: Ensures stable and reliable operation of peripheral devices.

Additional Details:

The NCT3530Y-L typically communicates with the system chipset via the LPC (Low Pin Count) bus. The chip includes advanced power management features to minimize power consumption. The hardware monitoring functions can be used to detect overheating, voltage fluctuations, and fan failures, allowing for proactive system maintenance. The GPIO pins can be configured for various functions, such as controlling LEDs, reading sensor data, or triggering external devices. The chip's serial ports are compatible with various communication protocols, including RS-232. The NCT3530Y-L is designed to meet industry standards for safety and electromagnetic compatibility. Proper thermal management is essential for optimal performance, especially in high-temperature environments.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 273 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess