EN
  • EN
  • DE

NCT3527U-A

Part No NCT3527U-A
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1523+
Reference case SOT23-6
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 755314-NCT3527U-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCT3527U-A CAD Model

Description

The NCT3527U-A is a Super I/O chip manufactured by Nuvoton Technology Corporation of America. It's designed to provide various input/output functions in PC systems, including LPC interface, fan control, temperature monitoring, and serial ports. This chip is commonly used in desktop and embedded systems to manage system hardware.

Applications

  • Desktop Motherboards: Provides essential I/O functions for desktop PC motherboards.
  • Embedded Systems: Used in embedded systems requiring I/O control and monitoring.
  • Industrial PCs: Implemented in industrial PCs for managing hardware peripherals.
  • Server Systems: Found in server systems to control fans and monitor temperature.

Features

  • LPC Interface: Connects to the LPC bus for communication with the chipset.
  • Fan Control: Controls the speed of system fans based on temperature readings.
  • Temperature Monitoring: Monitors temperature sensors to prevent overheating.
  • Serial Ports: Provides serial communication interfaces (UARTs).
  • Parallel Port: Supports a parallel port for printer connectivity.
  • Keyboard and Mouse Controller: Integrated PS/2 keyboard and mouse controller.
  • GPIO Pins: General-purpose input/output pins for flexible control.

Benefits

  • Integrated I/O Functions: Provides a comprehensive set of I/O functions in a single chip.
  • Improved System Management: Enables efficient fan control and temperature monitoring.
  • Reduced Board Space: Integrates multiple functions into a single chip, saving board space.
  • Enhanced System Reliability: Prevents overheating and ensures stable operation.
  • Simplified System Design: Simplifies the design of PC motherboards and embedded systems.

Technical Specifications

The NCT3527U-A typically operates at a voltage of 3.3V. It connects to the chipset via the Low Pin Count (LPC) bus. The fan control circuitry supports PWM (Pulse Width Modulation) for precise fan speed adjustment. The temperature monitoring function typically supports multiple temperature sensors, including thermal diodes and thermistors. The UARTs support various baud rates and communication protocols. The parallel port supports standard parallel port modes. The PS/2 keyboard and mouse controller supports standard PS/2 devices. The GPIO pins can be configured as either inputs or outputs. The operating temperature range is typically from 0°C to +70°C. It is usually available in a QFP (Quad Flat Package) or similar package. The chip integrates hardware monitoring features, including voltage and fan speed monitoring, as well as temperature sensing.

You May Also Be Interested in

Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
Infineon Technologies
ITS4200S-SJ-D Infineon Technologies Power Switch ICs - Power Distribution MINI-PROFET datasheet, inventory, & pricing.
Lowest to $1.4553
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,877 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess