EN
  • EN
  • DE

NCT3012S-I TR

Part No NCT3012S-I TR
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Applications Desktop, Notebook PCs
Current - Supply 2mA
Voltage - Supply 5.5V
Operating Temperature 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-ESOP
Ultra Librarian 3D Model Ultra Librarian NCT3012S-I TR CAD Model

Description

ADVANCED POWER CONTROL IC

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess