EN
  • EN
  • DE

MAX77958EWV+T

Part No MAX77958EWV+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description USB TYPE C CC/PD IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306258-MAX77958EWV+T
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Applications USB, Type-C Controller
Current - Supply 192µA
Voltage - Supply 2.5V ~ 20V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 30-WLP (2.62x3.07)
Ultra Librarian 3D Model Ultra Librarian MAX77958EWV+T CAD Model

Description

  • Supports Autonomous or MCU Based Configuration 
    1.No Firmware Development Needed in Autonomous Configuration
    2.Customizable Based on Application Requirements
  • Customizable Firmware
    1.USB Compliant Default Embedded Firmware 2.Supports Customizable Actions on Events 3.Firmware Updates for Future Specification Revisions
  • USB Type-C Support and USB-PD Support 
    1.USB Type-C Version 1.3 and PD3.0 Compliant 
    2.Mode Configuration: Sink/Source/Dual Role Port 
    3.Programmable Power Supply (PPS) Sink Support 
    4.Fast Role Swap (FRS) Initial Sink Support 
    5.Alternate Mode Support 
    6.Cable Orientation and Power Role Detection 
    7.Integrated VCONN Switch with OCP
    8.Support Try.Snk State 
    9.Audio and Debug Accessory Sink/Source Mode 
  • Supports BC1.2 Legacy/Proprietary Charger Detection 
    1.Supports HVDCP 
    2.Integrated D+/D- Switches
  • Moisture Detection/Corrosion Prevention 
  • High Voltage VBUS (28V) 
  • Short to VBUS Protection on CC Pins (22V) 
  • Dead Battery Support 
  • Dual Supply Inputs from SYS and VBUS 
  • I 2C Programmable Configuration 
  • I 2C Master to Control External Charger or Direct Charge IC 
  • Nine Configurable GPIOs
    1.SuperSpeed Mux/Detection/IRQ 
    2.Configuration for Alternate Mode 
    3.ENABLE/DISABLE External Switches or Devices ● 30-Bump, 6x5, 0.5mm Pitch WLP

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $11.3498
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2158 $55.9422
20+ $5.1002 $102.0040
31+ $4.9408 $153.1648
42+ $4.7814 $200.8188
55+ $4.6220 $254.2100
73+ $4.1439 $302.5047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,269 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess