EN
  • EN
  • DE

M453LD3AE

Part No M453LD3AE
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Description ARM Cortex® -M4 32-bit Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829278-M453LD3AE
Ultra Librarian 3D Model Ultra Librarian M453LD3AE CAD Model

Description

The M453LD3AE is a microcontroller unit (MCU) manufactured by Nuvoton Technology Corporation of America. Nuvoton is a well-known producer of MCUs used in a wide variety of embedded applications. Based on the 'M453' designation, this particular MCU likely belongs to Nuvoton's NuMicro M453 series, which are ARM Cortex-M4 based microcontrollers.

Applications

  • Industrial control systems
  • Motor control applications
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Data logging

Features

  • ARM Cortex-M4 core with DSP instructions
  • Up to 72 MHz operating frequency
  • Up to 64 KB of Flash memory
  • Up to 8 KB of SRAM
  • Multiple timers and PWM channels
  • ADC (Analog-to-Digital Converter)
  • UART, SPI, I2C communication interfaces
  • GPIO (General Purpose Input/Output) pins

Benefits

  • High performance and low power consumption
  • Versatile for a wide range of applications
  • Easy to program with standard ARM development tools
  • Cost-effective solution for embedded control
  • Robust and reliable performance

Additional Details

The 'LD3AE' suffix likely denotes specific packaging, memory size, and operating temperature range variations within the M453 series. The Cortex-M4 core provides a good balance of performance and power efficiency, making it suitable for battery-powered applications. The integrated peripherals, such as timers, ADCs, and communication interfaces, reduce the need for external components, simplifying system design. The availability of comprehensive development tools and software libraries from Nuvoton and the ARM ecosystem further facilitates the development process.

You May Also Be Interested in

EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess